Taiyo Yuden Co., Ltd. Ceramic Capacitors PMK325AC6337MM-P

Description
330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet
Description
330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-PMK325AC6337MM-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-PMK325AC6337MM-PDKR-ND
Ceramic Capacitors 587-PMK325AC6337MM-PDKR-ND
330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-PMK325AC6337MM-PCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-PMK325AC6337MM-PCT-ND
Ceramic Capacitors 587-PMK325AC6337MM-PCT-ND
330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-PMK325AC6337MM-PTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-PMK325AC6337MM-PTR-ND
Ceramic Capacitors 587-PMK325AC6337MM-PTR-ND
330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

330µF ±20% 2.5V Ceramic Capacitor X6S 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 587-PMK325AC6337MM-PDKR-ND 587-PMK325AC6337MM-PCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - C1206C332J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers