Taiyo Yuden Co., Ltd. Electric Double Layer Capacitors, Supercaps - PAS409SR-VA5R PAS409SR-VA5R

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1086325-PAS409SR-VA5 R Packaging: Reel - TR Termination: SMD (SMT) Tabs Voltage Rating: 2.5V Height - Seated (Max): 0.061" (1.55mm) Mounting: SMD (SMT) Capacitance: 40mF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 0.189" Dia (4.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1086325-PAS409SR-VA5 R Packaging: Reel - TR Termination: SMD (SMT) Tabs Voltage Rating: 2.5V Height - Seated (Max): 0.061" (1.55mm) Mounting: SMD (SMT) Capacitance: 40mF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 0.189" Dia (4.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors, Supercaps - PAS409SR-VA5R - 1086325-PAS409SR-VA5R - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - PAS409SR-VA5R
1086325-PAS409SR-VA5R
Electric Double Layer Capacitors, Supercaps - PAS409SR-VA5R 1086325-PAS409SR-VA5R
Manufacturer: Taiyo Yuden Win Source Part Number: 1086325-PAS409SR-VA5 R Packaging: Reel - TR Termination: SMD (SMT) Tabs Voltage Rating: 2.5V Height - Seated (Max): 0.061" (1.55mm) Mounting: SMD (SMT) Capacitance: 40mF Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Dimension: 0.189" Dia (4.80mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1086325-PAS409SR-VA5R
Packaging: Reel - TR
Termination: SMD (SMT) Tabs
Voltage Rating: 2.5V
Height - Seated (Max): 0.061" (1.55mm)
Mounting: SMD (SMT)
Capacitance: 40mF
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Dimension: 0.189" Dia (4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1086325-PAS409SR-VA5R
Product Name Electric Double Layer Capacitors, Supercaps - PAS409SR-VA5R
Technology Multilayer
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 40000 microF
WVDC 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers