4F (EDLC) Supercapacitor 3V Radial, Can 300mOhm
CAP 4F 20% 3V THROUGH HOLE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-2021-ND | PAS1020LA3R0405 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) |
| Capacitance Range | 4.00E6 microF | 4.00E6 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can |