Taiyo Yuden Co., Ltd. Fixed Inductors NS12575T101MNV

Description
100µH Shielded Wirewound Inductor 2.01A 132mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 2.01A 132mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS12575T101MNVTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 2.01A 132mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.01A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NS12575T101MNVDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 2.01A 132mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.01A 132mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NS12575T101MNVCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Wirewound Inductor 2.01A 132mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 2.01A 132mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Uh, 20%, 2.01A, Smd; Inductance Taiyo Yuden - 29X7902 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 20%, 2.01A, Smd; Inductance Taiyo Yuden
29X7902
Inductor, Shielded, 100Uh, 20%, 2.01A, Smd; Inductance Taiyo Yuden 29X7902
INDUCTOR, SHIELDED, 100UH, 20%, 2.01A, SMD; Inductance:100µH; RMS Current (Irms):2.01A; Inductor Construction:Shielde d; Saturation Current (Isat):2.64A; Product Range:NS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 20%, 2.01A, SMD; Inductance:100µH; RMS Current (Irms):2.01A; Inductor Construction:Shielded; Saturation Current (Isat):2.64A; Product Range:NS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 100Uh, 20%, 2.01A, Smd; Inductance Taiyo Yuden - 29X7903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 20%, 2.01A, Smd; Inductance Taiyo Yuden
29X7903
Inductor, Shielded, 100Uh, 20%, 2.01A, Smd; Inductance Taiyo Yuden 29X7903
INDUCTOR, SHIELDED, 100UH, 20%, 2.01A, SMD; Inductance:100µH; RMS Current (Irms):2.01A; Inductor Construction:Shielde d; Saturation Current (Isat):2.64A; Product Range:NS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 20%, 2.01A, SMD; Inductance:100µH; RMS Current (Irms):2.01A; Inductor Construction:Shielded; Saturation Current (Isat):2.64A; Product Range:NS Series; DC Resistance Max:0.11ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS12575T101MNVTR-ND 29X7902
Product Name Fixed Inductors Inductor, Shielded, 100Uh, 20%, 2.01A, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details