Taiyo Yuden Co., Ltd. Fixed Inductors - NS12565T680MN NS12565T680MN

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1232209-NS12565T680M N Series: NS Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.3A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.78A Frequency - Self Resonant: 6.7MHz Test Frequency: 100kHz Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Family Name: NS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 93 mOhm Max Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.270" (6.85mm) Alternative Parts (Cross-Reference): ML590PNB683MLC; ASPI-1207S-680M-T; CTMSS1278F-680M; Introduction Date: January 19, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1232209-NS12565T680M N Series: NS Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.3A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.78A Frequency - Self Resonant: 6.7MHz Test Frequency: 100kHz Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Family Name: NS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 93 mOhm Max Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.270" (6.85mm) Alternative Parts (Cross-Reference): ML590PNB683MLC; ASPI-1207S-680M-T; CTMSS1278F-680M; Introduction Date: January 19, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NS12565T680MN
1232209-NS12565T680MN
Fixed Inductors - NS12565T680MN 1232209-NS12565T680MN
Manufacturer: Taiyo Yuden Win Source Part Number: 1232209-NS12565T680M N Series: NS Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.3A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.78A Frequency - Self Resonant: 6.7MHz Test Frequency: 100kHz Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Family Name: NS Categories: Inductors, Coils, Chokes DC Resistance (DCR): 93 mOhm Max Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.270" (6.85mm) Alternative Parts (Cross-Reference): ML590PNB683MLC; ASPI-1207S-680M-T; CTMSS1278F-680M; Introduction Date: January 19, 2012 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Taiyo Yuden
Win Source Part Number: 1232209-NS12565T680MN
Series: NS
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.3A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.78A
Frequency - Self Resonant: 6.7MHz
Test Frequency: 100kHz
Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Family Name: NS
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 93 mOhm Max
Manufacturer Homepage: www.t-yuden.com/
Height - Seated (Maximum): 0.270" (6.85mm)
Alternative Parts (Cross-Reference): ML590PNB683MLC; ASPI-1207S-680M-T; CTMSS1278F-680M;
Introduction Date: January 19, 2012
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 587-2749-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2749-1-ND
Fixed Inductors 587-2749-1-ND
68µH Shielded Wirewound Inductor 2.3A 93mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.3A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2749-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2749-2-ND
Fixed Inductors 587-2749-2-ND
68µH Shielded Wirewound Inductor 2.3A 93mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.3A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2749-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2749-6-ND
Fixed Inductors 587-2749-6-ND
68µH Shielded Wirewound Inductor 2.3A 93mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 2.3A 93mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 68Uh, 2.78A, Smd; Inductance Taiyo Yuden - 29T3739 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 2.78A, Smd; Inductance Taiyo Yuden
29T3739
Inductor, Shielded, 68Uh, 2.78A, Smd; Inductance Taiyo Yuden 29T3739
INDUCTOR, SHIELDED, 68UH, 2.78A, SMD; Inductance:68µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.78A; Product Range:NS Series; DC Resistance Max:0.0775ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 2.78A, SMD; Inductance:68µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.78A; Product Range:NS Series; DC Resistance Max:0.0775ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1232209-NS12565T680MN 587-2749-1-ND 29T3739
Product Name Fixed Inductors - NS12565T680MN Fixed Inductors Inductor, Shielded, 68Uh, 2.78A, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details