470µH Shielded Wirewound Inductor 800mA 624mOhm Max Nonstandard
470µH Shielded Wirewound Inductor 800mA 624mOhm Max Nonstandard
470µH Shielded Wirewound Inductor 800mA 624mOhm Max Nonstandard
SMD Shielded Wirewound Inductor 470uH 20% 100kHz 0.8A Product overview: NS12555T471MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uH, 100kHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470uH, 100kHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NS12555T471MN can be used for catalog matching and distributor lookup.
Manufacturer: Taiyo Yuden
Win Source Part Number: 1232199-NS12555T471M
Manufacturer Homepage: www.t-yuden.com/
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
INDUCTOR, SHIELDED, 470UH, 680MA, SMD; Inductance:470µH; RMS Current (Irms):800mA; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2737-1-ND | 71-NS12555T471MN | 1232199-NS12555T471MN | 29T3711 |
| Product Name | Fixed Inductors | SMD 470uH 100kHz 0.8A Inductor and Choke | Fixed Inductors - NS12555T471MN | Inductor, Shielded, 470Uh, 680Ma, Smd; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |