Taiyo Yuden Co., Ltd. Fixed Inductors NS12555T221MN

Description
220µH Shielded Wirewound Inductor 1.18A 324mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 1.18A 324mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-2735-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2735-1-ND
Fixed Inductors 587-2735-1-ND
220µH Shielded Wirewound Inductor 1.18A 324mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.18A 324mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2735-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2735-6-ND
Fixed Inductors 587-2735-6-ND
220µH Shielded Wirewound Inductor 1.18A 324mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.18A 324mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2735-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2735-2-ND
Fixed Inductors 587-2735-2-ND
220µH Shielded Wirewound Inductor 1.18A 324mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 1.18A 324mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NS12555T221MN
1232194-NS12555T221MN
Fixed Inductors - NS12555T221MN 1232194-NS12555T221MN
Manufacturer: Taiyo Yuden Win Source Part Number: 1232194-NS12555T221M N Manufacturer Homepage: www.t-yuden.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Taiyo Yuden
Win Source Part Number: 1232194-NS12555T221MN
Manufacturer Homepage: www.t-yuden.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
Inductor, Shielded, 220Uh, 1A, Smd; Inductance Taiyo Yuden - 29T3703 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 1A, Smd; Inductance Taiyo Yuden
29T3703
Inductor, Shielded, 220Uh, 1A, Smd; Inductance Taiyo Yuden 29T3703
INDUCTOR, SHIELDED, 220UH, 1A, SMD; Inductance:220µH; RMS Current (Irms):1.18A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:NS Series; DC Resistance Max:0.27ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 1A, SMD; Inductance:220µH; RMS Current (Irms):1.18A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:NS Series; DC Resistance Max:0.27ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-2735-1-ND 1232194-NS12555T221MN 29T3703
Product Name Fixed Inductors Fixed Inductors - NS12555T221MN Inductor, Shielded, 220Uh, 1A, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers