1mH Shielded Wirewound Inductor 460mA 1.73Ohm Max Nonstandard
INDUCTOR, AEC-Q200, 1MH, SHIELDED, 0.46A; Inductance:1mH; RMS Current (Irms):460mA; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | NS12555T102MNV-ND | 95AJ6826 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 1Mh, Shielded, 0.46A; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |