22µH Shielded Wirewound Inductor 2.8A 51.6mOhm Max Nonstandard
Win Source Part Number: 981127-NS10155T220MN
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: NS
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.230" (5.85mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 11.3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 51.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.398" L x 0.398" W (10.10mm x 10.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Taiyo Yuden
Other Names: 587-NS10155T220MNVVT
Current - Saturation (Isat): 3.37A
INDUCTOR, AEC-Q200, 22UH, SHIELDED, 2.8A; Inductance:22µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-NS10155T220MNVVTR-ND | 981127-NS10155T220MNVV | 95AJ6802 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Aec-Q200, 22Uh, Shielded, 2.8A; Inductance Taiyo Yuden |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |