Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T680MNV8

Description
68µH Shielded Wirewound Inductor 1.45A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.45A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS10145T680MNV8TR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 1.45A 180mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.45A 180mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, Shielded, 1.45A; Inductance Taiyo Yuden - 95AJ6791 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Shielded, 1.45A; Inductance Taiyo Yuden
95AJ6791
Inductor, 68Uh, Shielded, 1.45A; Inductance Taiyo Yuden 95AJ6791
INDUCTOR, 68UH, SHIELDED, 1.45A; Inductance:68µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):1.66A; Product Range:NS Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 68UH, SHIELDED, 1.45A; Inductance:68µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):1.66A; Product Range:NS Series; DC Resistance Max:0.18ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS10145T680MNV8TR-ND 95AJ6791
Product Name Fixed Inductors Inductor, 68Uh, Shielded, 1.45A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0024 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details