Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T5R6NNA

Description
5.6µH Shielded Wirewound Inductor 4.45A 21mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Wirewound Inductor 4.45A 21mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3132-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3132-2-ND
Fixed Inductors 587-3132-2-ND
5.6µH Shielded Wirewound Inductor 4.45A 21mOhm Max Nonstandard

5.6µH Shielded Wirewound Inductor 4.45A 21mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 5.6Uh, 5.85A, Smd; Inductance Taiyo Yuden - 82T8471 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 5.85A, Smd; Inductance Taiyo Yuden
82T8471
Inductor, Shielded, 5.6Uh, 5.85A, Smd; Inductance Taiyo Yuden 82T8471
INDUCTOR, SHIELDED, 5.6UH, 5.85A, SMD; Inductance:5.6µH; RMS Current (Irms):4.45A; Inductor Construction:Shielde d; Saturation Current (Isat):5.85A; Product Range:NS Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 5.85A, SMD; Inductance:5.6µH; RMS Current (Irms):4.45A; Inductor Construction:Shielded; Saturation Current (Isat):5.85A; Product Range:NS Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3132-2-ND 82T8471
Product Name Fixed Inductors Inductor, Shielded, 5.6Uh, 5.85A, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details