Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T471MNV8

Description
470µH Shielded Wirewound Inductor 520mA 1.236Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 520mA 1.236Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS10145T471MNV8TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 520mA 1.236Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 520mA 1.236Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, Shielded, 0.52A; Inductance Taiyo Yuden - 95AJ6785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, Shielded, 0.52A; Inductance Taiyo Yuden
95AJ6785
Inductor, 470Uh, Shielded, 0.52A; Inductance Taiyo Yuden 95AJ6785
INDUCTOR, 470UH, SHIELDED, 0.52A; Inductance:470µH; RMS Current (Irms):520mA; Inductor Construction:Shielde d; Saturation Current (Isat):610mA; Product Range:NS Series; DC Resistance Max:1.236ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 470UH, SHIELDED, 0.52A; Inductance:470µH; RMS Current (Irms):520mA; Inductor Construction:Shielded; Saturation Current (Isat):610mA; Product Range:NS Series; DC Resistance Max:1.236ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS10145T471MNV8TR-ND 95AJ6785
Product Name Fixed Inductors Inductor, 470Uh, Shielded, 0.52A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details