Taiyo Yuden Co., Ltd. Fixed Inductors NS10145T152MNVV

Description
1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NS10145T152MNVVDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NS10145T152MNVVCT-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NS10145T152MNVVTR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard

1.5mH Shielded Wirewound Inductor 270mA 4.44Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 1.5Mh, Shlded, 0.27A; Inductance Taiyo Yuden - 95AJ6766 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.5Mh, Shlded, 0.27A; Inductance Taiyo Yuden
95AJ6766
Inductor, Aec-Q200, 1.5Mh, Shlded, 0.27A; Inductance Taiyo Yuden 95AJ6766
INDUCTOR, AEC-Q200, 1.5MH, SHLDED, 0.27A; Inductance:1.5mH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:NS Series; DC Resistance Max:4.44ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 1.5MH, SHLDED, 0.27A; Inductance:1.5mH; RMS Current (Irms):270mA; Inductor Construction:Shielded; Saturation Current (Isat):360mA; Product Range:NS Series; DC Resistance Max:4.44ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NS10145T152MNVVDKR-ND 95AJ6766
Product Name Fixed Inductors Inductor, Aec-Q200, 1.5Mh, Shlded, 0.27A; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data