Taiyo Yuden Co., Ltd. Fixed Inductors NRV3012T3R3M

Description
3.3µH Shielded Wirewound Inductor 1A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-NRV3012T3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NRV3012T3R3MTR-ND
Fixed Inductors 587-NRV3012T3R3MTR-ND
3.3µH Shielded Wirewound Inductor 1A 180mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NRV3012T3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NRV3012T3R3MCT-ND
Fixed Inductors 587-NRV3012T3R3MCT-ND
3.3µH Shielded Wirewound Inductor 1A 180mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-NRV3012T3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-NRV3012T3R3MDKR-ND
Fixed Inductors 587-NRV3012T3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 1A 180mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1A 180mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3uH 1A Inductor and Choke - 71-NRV3012T3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3uH 1A Inductor and Choke
71-NRV3012T3R3M
SMD 3.3uH 1A Inductor and Choke 71-NRV3012T3R3M
SMD Ferrite Shielded Inductor 3.3uH 1A 180mR DCR 1212 Product overview: NRV3012T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRV3012T3R3M can be used for catalog matching and distributor lookup.

SMD Ferrite Shielded Inductor 3.3uH 1A 180mR DCR 1212 Product overview: NRV3012T3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRV3012T3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-NRV3012T3R3MTR-ND 71-NRV3012T3R3M
Product Name Fixed Inductors SMD 3.3uH 1A Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C3R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details