Taiyo Yuden Co., Ltd. Fixed Inductors NRV2012T2R2MGFV

Description
2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-4708-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4708-1-ND
Fixed Inductors 587-4708-1-ND
2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-4708-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4708-6-ND
Fixed Inductors 587-4708-6-ND
2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-4708-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-4708-2-ND
Fixed Inductors 587-4708-2-ND
2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 1.2A 154.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 587-4708-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N7 0402CS-2N7XJRW , 0402CS-2N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1349477 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details