Taiyo Yuden Co., Ltd. Inductance Taiyo Yuden NRS6020T100MMGG.

Description
Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:NRS Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20%; Product Length:6mm; Product Width:6mm RoHS Compliant: Yes
Datasheet
Description
Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:NRS Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20%; Product Length:6mm; Product Width:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Taiyo Yuden - 14AC9876 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Taiyo Yuden
14AC9876
Inductance Taiyo Yuden 14AC9876
Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:NRS Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20%; Product Length:6mm; Product Width:6mm RoHS Compliant: Yes

Inductance:10µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:NRS Series; DC Resistance Max:0.125ohm; Inductance Tolerance:± 20%; Product Length:6mm; Product Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 14AC9876
Product Name Inductance Taiyo Yuden
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details