Inductance:2.2µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 23AC7852 |
| Product Name | Inductance Taiyo Yuden |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 2.2 microH |
| Inductance Tolerance | 30 (+/- %) |
| DCR | 0.0299 ohms |