Taiyo Yuden Co., Ltd. Fixed Inductors - NRS4012T100MDGJ NRS4012T100MDGJ

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1232102-NRS4012T100M DGJ Manufacturer Homepage: www.t-yuden.com/ Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1232102-NRS4012T100M DGJ Manufacturer Homepage: www.t-yuden.com/ Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NRS4012T100MDGJ
1232102-NRS4012T100MDGJ
Fixed Inductors - NRS4012T100MDGJ 1232102-NRS4012T100MDGJ
Manufacturer: Taiyo Yuden Win Source Part Number: 1232102-NRS4012T100M DGJ Manufacturer Homepage: www.t-yuden.com/ Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 1232102-NRS4012T100MDGJ
Manufacturer Homepage: www.t-yuden.com/
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
SMD 10uH 1.1A 100kHz Inductor and Choke - 71-NRS4012T100MDGJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 1.1A 100kHz Inductor and Choke
71-NRS4012T100MDGJ
SMD 10uH 1.1A 100kHz Inductor and Choke 71-NRS4012T100MDGJ
SMD Shielded Ferrite Power Inductor 10uH 1.1A 204mR 100kHz Product overview: NRS4012T100MDGJ from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 1.1A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 1.1A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRS4012T100MDGJ can be used for catalog matching and distributor lookup.

SMD Shielded Ferrite Power Inductor 10uH 1.1A 204mR 100kHz Product overview: NRS4012T100MDGJ from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 1.1A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 1.1A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRS4012T100MDGJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2878-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2878-2-ND
Fixed Inductors 587-2878-2-ND
10µH Shielded Wirewound Inductor 1.1A 204mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.1A 204mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2878-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2878-6-ND
Fixed Inductors 587-2878-6-ND
10µH Shielded Wirewound Inductor 1.1A 204mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.1A 204mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2878-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2878-1-ND
Fixed Inductors 587-2878-1-ND
10µH Shielded Wirewound Inductor 1.1A 204mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.1A 204mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Taiyo Yuden - 45T9864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Taiyo Yuden
45T9864
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Taiyo Yuden 45T9864
INDUCTOR, SHIELDED, 10UH, 800MA, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:NRS Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 800MA, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:NRS Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Taiyo Yuden - 46T8547 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Taiyo Yuden
46T8547
Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Taiyo Yuden 46T8547
INDUCTOR, SHIELDED, 10UH, 800MA, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:NRS Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 800MA, SMD; Inductance:10µH; RMS Current (Irms):1.1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:NRS Series; DC Resistance Max:0.17ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1232102-NRS4012T100MDGJ 71-NRS4012T100MDGJ 587-2878-2-ND 45T9864
Product Name Fixed Inductors - NRS4012T100MDGJ SMD 10uH 1.1A 100kHz Inductor and Choke Fixed Inductors Inductor, Shielded, 10Uh, 800Ma, Smd; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-47N 0402DC-47NXJRW , 0402DC-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details