2.2µH Shielded Wirewound Inductor 1.5A 58mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.5A 58mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.5A 58mOhm Max Nonstandard
Manufacturer: Taiyo Yuden
Win Source Part Number: 1232098-NRS3015T2R2M
Manufacturer Homepage: www.t-yuden.com/
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 1.5A 0.0696Ohm DCR 1212 T/R Product overview: NRS3015T2R2MNGH from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRS3015T2R2MNGH can be used for catalog matching and distributor lookup.
FIXED IND 2.2UH 1.5A 58 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-5933-1-ND | 1232098-NRS3015T2R2MNGH | 71-NRS3015T2R2MNGH | NRS3015T2R2MNGH |
| Product Name | Fixed Inductors | Fixed Inductors - NRS3015T2R2MNGH | 2.2uH 100KHz 1.5A Inductor and Choke | Fixed Inductors |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |