Taiyo Yuden Co., Ltd. Fixed Inductors - NRS3015T100MNGHV NRS3015T100MNGHV

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1083452-NRS3015T100M NGHV Packaging: Reel - TR Type: Wirewound Current Rating: 710mA Inductance: 10μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 28MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 264 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1083452-NRS3015T100M NGHV Packaging: Reel - TR Type: Wirewound Current Rating: 710mA Inductance: 10μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 28MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 264 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NRS3015T100MNGHV
1083452-NRS3015T100MNGHV
Fixed Inductors - NRS3015T100MNGHV 1083452-NRS3015T100MNGHV
Manufacturer: Taiyo Yuden Win Source Part Number: 1083452-NRS3015T100M NGHV Packaging: Reel - TR Type: Wirewound Current Rating: 710mA Inductance: 10μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 700mA Frequency - Self Resonant: 28MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 264 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Taiyo Yuden
Win Source Part Number: 1083452-NRS3015T100MNGHV
Packaging: Reel - TR
Type: Wirewound
Current Rating: 710mA
Inductance: 10μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 700mA
Frequency - Self Resonant: 28MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 264 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Fixed Inductors - 587-3558-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3558-2-ND
Fixed Inductors 587-3558-2-ND
10µH Shielded Wirewound Inductor 710mA 264mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 710mA 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-3558-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3558-1-ND
Fixed Inductors 587-3558-1-ND
10µH Shielded Wirewound Inductor 710mA 264mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 710mA 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-3558-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3558-6-ND
Fixed Inductors 587-3558-6-ND
10µH Shielded Wirewound Inductor 710mA 264mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 710mA 264mOhm Max Nonstandard

Buy Now Datasheet
Automotive SMD 10uH 0.71A Inductor and Choke - 71-NRS3015T100MNGHV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10uH 0.71A Inductor and Choke
71-NRS3015T100MNGHV
Automotive SMD 10uH 0.71A Inductor and Choke 71-NRS3015T100MNGHV
SMD Shielded Ferrite Inductor 10uH 20% 0.71A 264mR AEC-Q200 Product overview: NRS3015T100MNGHV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uH, 0.71A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10uH, 0.71A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRS3015T100MNGHV can be used for catalog matching and distributor lookup.

SMD Shielded Ferrite Inductor 10uH 20% 0.71A 264mR AEC-Q200 Product overview: NRS3015T100MNGHV from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uH, 0.71A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 10uH, 0.71A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRS3015T100MNGHV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NRS3015T100MNGHV - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NRS3015T100MNGHV
Fixed Inductors NRS3015T100MNGHV
FIXED IND 10UH 710MA 264MOHM SMD

FIXED IND 10UH 710MA 264MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 20%, 0.71A, Smd; Inductance Taiyo Yuden - 29X7681 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 0.71A, Smd; Inductance Taiyo Yuden
29X7681
Inductor, Shielded, 10Uh, 20%, 0.71A, Smd; Inductance Taiyo Yuden 29X7681
INDUCTOR, SHIELDED, 10UH, 20%, 0.71A, SMD; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:NRS Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 0.71A, SMD; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:NRS Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 20%, 0.71A, Smd; Inductance Taiyo Yuden - 29X7680 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 0.71A, Smd; Inductance Taiyo Yuden
29X7680
Inductor, Shielded, 10Uh, 20%, 0.71A, Smd; Inductance Taiyo Yuden 29X7680
INDUCTOR, SHIELDED, 10UH, 20%, 0.71A, SMD; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:NRS Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 0.71A, SMD; Inductance:10µH; RMS Current (Irms):710mA; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:NRS Series; DC Resistance Max:0.22ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1083452-NRS3015T100MNGHV 587-3558-2-ND 71-NRS3015T100MNGHV NRS3015T100MNGHV 29X7681
Product Name Fixed Inductors - NRS3015T100MNGHV Fixed Inductors Automotive SMD 10uH 0.71A Inductor and Choke Fixed Inductors Inductor, Shielded, 10Uh, 20%, 0.71A, Smd; Inductance Taiyo Yuden
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers