Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 1.37A 0.1284Ohm DCR T/R Product overview: NRS2012T2R2MGJ from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 100KHz, 1.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 100KHz, 1.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRS2012T2R2MGJ can be used for catalog matching and distributor lookup.
2.2µH Shielded Wirewound Inductor 1.37A 107mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 1.37A 107mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 1.37A 107mOhm Nonstandard
Manufacturer: Taiyo Yuden
Win Source Part Number: 1083450-NRS2012T2R2M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.37A
Inductance: 2.2μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.35A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 107 mOhm
Status: Active
Temperature Range - Operating: -25°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NRS2012T2R2MGJ | 587-3450-6-ND | 1083450-NRS2012T2R2MGJ |
| Product Name | 2.2uH 100KHz 1.37A Inductor and Choke | Fixed Inductors | Fixed Inductors - NRS2012T2R2MGJ |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Molded / Shielded | Shielded |