Taiyo Yuden Co., Ltd. Fixed Inductors NRH3012T4R7MNV

Description
4.7µH Shielded Wirewound Inductor 1.06A 156mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.06A 156mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3556-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3556-2-ND
Fixed Inductors 587-3556-2-ND
4.7µH Shielded Wirewound Inductor 1.06A 156mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.06A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-3556-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3556-6-ND
Fixed Inductors 587-3556-6-ND
4.7µH Shielded Wirewound Inductor 1.06A 156mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.06A 156mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-3556-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3556-1-ND
Fixed Inductors 587-3556-1-ND
4.7µH Shielded Wirewound Inductor 1.06A 156mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.06A 156mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 4.7Uh, 20%, 1.06A, Smd; Inductance Taiyo Yuden - 29X7677 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, 1.06A, Smd; Inductance Taiyo Yuden
29X7677
Inductor, Shielded, 4.7Uh, 20%, 1.06A, Smd; Inductance Taiyo Yuden 29X7677
INDUCTOR, SHIELDED, 4.7UH, 20%, 1.06A, SMD; Inductance:4.7µH; RMS Current (Irms):1.06A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:NRH Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, 1.06A, SMD; Inductance:4.7µH; RMS Current (Irms):1.06A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:NRH Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 4.7Uh, 20%, 1.06A, Smd; Inductance Taiyo Yuden - 29X7676 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 4.7Uh, 20%, 1.06A, Smd; Inductance Taiyo Yuden
29X7676
Inductor, Shielded, 4.7Uh, 20%, 1.06A, Smd; Inductance Taiyo Yuden 29X7676
INDUCTOR, SHIELDED, 4.7UH, 20%, 1.06A, SMD; Inductance:4.7µH; RMS Current (Irms):1.06A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:NRH Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 4.7UH, 20%, 1.06A, SMD; Inductance:4.7µH; RMS Current (Irms):1.06A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:NRH Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - NRH3012T4R7MNV - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NRH3012T4R7MNV
Fixed Inductors NRH3012T4R7MNV
FIXED IND 4.7UH 1.06A 156MOHM SM

FIXED IND 4.7UH 1.06A 156MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3556-2-ND 29X7677 NRH3012T4R7MNV
Product Name Fixed Inductors Inductor, Shielded, 4.7Uh, 20%, 1.06A, Smd; Inductance Taiyo Yuden Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details