Taiyo Yuden Co., Ltd. SMD 2.2uH 1.37A Inductor and Choke NRH3012T2R2MN

Description
2.2uH Ferrite Shielded SMD Inductor, 1.37A, 90mR DCR Product overview: NRH3012T2R2MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRH3012T2R2MN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2uH Ferrite Shielded SMD Inductor, 1.37A, 90mR DCR Product overview: NRH3012T2R2MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRH3012T2R2MN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2uH 1.37A Inductor and Choke - 71-NRH3012T2R2MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 1.37A Inductor and Choke
71-NRH3012T2R2MN
SMD 2.2uH 1.37A Inductor and Choke 71-NRH3012T2R2MN
2.2uH Ferrite Shielded SMD Inductor, 1.37A, 90mR DCR Product overview: NRH3012T2R2MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRH3012T2R2MN can be used for catalog matching and distributor lookup.

2.2uH Ferrite Shielded SMD Inductor, 1.37A, 90mR DCR Product overview: NRH3012T2R2MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1.37A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1.37A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRH3012T2R2MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2589-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2589-2-ND
Fixed Inductors 587-2589-2-ND
2.2µH Shielded Wirewound Inductor 1.37A 90mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.37A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2589-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2589-6-ND
Fixed Inductors 587-2589-6-ND
2.2µH Shielded Wirewound Inductor 1.37A 90mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.37A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2589-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2589-1-ND
Fixed Inductors 587-2589-1-ND
2.2µH Shielded Wirewound Inductor 1.37A 90mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.37A 90mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.2Uh, 1.5A, Smd; Inductance Taiyo Yuden - 83T0192 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.5A, Smd; Inductance Taiyo Yuden
83T0192
Inductor, Shielded, 2.2Uh, 1.5A, Smd; Inductance Taiyo Yuden 83T0192
INDUCTOR, SHIELDED, 2.2UH, 1.5A, SMD; Inductance:2.2µH; RMS Current (Irms):1.37A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:NRH Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.5A, SMD; Inductance:2.2µH; RMS Current (Irms):1.37A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:NRH Series; DC Resistance Max:0.075ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 2.2Uh, 1.5A, Smd, Full Reel; Inductance Taiyo Yuden - 77R2034 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 1.5A, Smd, Full Reel; Inductance Taiyo Yuden
77R2034
Inductor, Shielded, 2.2Uh, 1.5A, Smd, Full Reel; Inductance Taiyo Yuden 77R2034
INDUCTOR, SHIELDED, 2.2UH, 1.5A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):1.37A; Inductor Construction:Shielde d; Saturation Current (Isat):1.5A; Product Range:NRH Series; DC Resistance Max:0.075ohm; Product Length:3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 1.5A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):1.37A; Inductor Construction:Shielded; Saturation Current (Isat):1.5A; Product Range:NRH Series; DC Resistance Max:0.075ohm; Product Length:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NRH3012T2R2MN 587-2589-2-ND 83T0192 77R2034
Product Name SMD 2.2uH 1.37A Inductor and Choke Fixed Inductors Inductor, Shielded, 2.2Uh, 1.5A, Smd; Inductance Taiyo Yuden Inductor, Shielded, 2.2Uh, 1.5A, Smd, Full Reel; Inductance Taiyo Yuden
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Molded / Shielded Shielded Shielded Shielded
Operating Temperature -25 to 120 C (-13 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers