22uH 20% Shielded Power Inductor, Ferrite, 300mA, 1.764 Ohm DCR, SMT Product overview: NRH2410T220MN from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 300mA, 1.764 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 300mA, 1.764 Ohm, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NRH2410T220MN can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 300mA 1.764Ohm Max Nonstandard
22µH Shielded Wirewound Inductor 300mA 1.764Ohm Max Nonstandard
22µH Shielded Wirewound Inductor 300mA 1.764Ohm Max Nonstandard
Manufacturer: Taiyo Yuden
Win Source Part Number: 1232079-NRH2410T220M
Manufacturer Homepage: www.t-yuden.com/
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
300mA 22uH ±20% 390mA SMD,2.4x2.4mm Power Inductors ROHS
FIXED IND 22UH 300MA 1.764 OHM
FIXED IND 22UH 300MA 1.764OHM SM
INDUCTOR, SHIELDED, 22UH, 390MA, SMD; Inductance:22µH; RMS Current (Irms):300mA; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 22UH, 390MA, SMD; Inductance:22µH; RMS Current (Irms):300mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NRH2410T220MN | 587-2387-2-ND | 1232079-NRH2410T220MN | NRH2410T220MN | 782-NRH2410T220MN | NRH2410T220MN | 84R3559 |
| Product Name | 22uH 300mA 1.764 Ohm Inductor and Choke | Fixed Inductors | Fixed Inductors - NRH2410T220MN | Inductors/Coils/Transformers >> Power Inductors | FIXED IND 22UH 300MA 1.764 OHM | Fixed Inductors | Inductor, Shielded, 22Uh, 390Ma, Smd; Inductance Taiyo Yuden |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Molded / Shielded | Shielded | Shielded |