Manufacturer: Taiyo Yuden
Win Source Part Number: 1083407-NR8040T101M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 100μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1A
Frequency - Self Resonant: 6MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 377 mOhm Max
Status: Active
Temperature Range - Operating: -25°C to 120°C
Alternative Parts (Cross-Reference): SRU8043-101Y; ASPI-0704S-101M-T; ASPI-0602S-101M-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
100µH Shielded Wirewound Inductor 1A 377mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1A 377mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 1A 377mOhm Max Nonstandard
100uH 1A Ferrite Shielded SMD Inductor Product overview: NR8040T101M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR8040T101M can be used for catalog matching and distributor lookup.
FIXED IND 100UH 1A 377 MOHM SMD
INDUCTOR, SHIELDED, 100UH, 1A, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 100UH, 1A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1083407-NR8040T101M | 587-2004-2-ND | 71-NR8040T101M | NR8040T101M | 24T3467 |
| Product Name | Fixed Inductors - NR8040T101M | Fixed Inductors | SMD 100uH 1A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 100Uh, 1A, Smd; Inductance Taiyo Yuden |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Application | RF Choke |