47uH 20% Ferrite Shielded SMD Inductor Product overview: NR6045T470M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6045T470M can be used for catalog matching and distributor lookup.
47µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard
47µH Shielded Wirewound Inductor 1.1A 286mOhm Max Nonstandard
1.1A 47uH ±20% 1.3A SMD,6x6mm Power Inductors ROHS
FIXED IND 47UH 1.1A 286 MOHM SMD
INDUCTOR, SHIELDED, 47UH, 1.3A, SMD; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 47UH, 1.3A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1.1A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NR6045T470M | 587-2083-2-ND | NR6045T470M | NR6045T470M | 24T3463 |
| Product Name | SMD 47uH Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, Shielded, 47Uh, 1.3A, Smd; Inductance Taiyo Yuden |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Shielded |