1.8µH Shielded Wirewound Inductor 3.7A 23.4mOhm Max Nonstandard
1.8µH Shielded Wirewound Inductor 3.7A 23.4mOhm Max Nonstandard
1.8µH Shielded Wirewound Inductor 3.7A 23.4mOhm Max Nonstandard
Manufacturer: Taiyo Yuden
Win Source Part Number: 1083406-NR6045T1R8N
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.7A
Inductance: 1.8μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 7A
Frequency - Self Resonant: 80MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 23.4 mOhm Max
Status: Active
Temperature Range - Operating: -25°C to 120°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
1.8uH Shielded Power Inductor, 3.7A, Ferrite, 100kHz, 30% Tol Product overview: NR6045T1R8N from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH, 3.7A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, 3.7A, 100kHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6045T1R8N can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 1.8UH, 7A, SMD; Inductance:1.8µH; RMS Current (Irms):3.7A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 587-2076-1-ND | 1083406-NR6045T1R8N | 71-NR6045T1R8N | 84R6447 |
| Product Name | Fixed Inductors | Fixed Inductors - NR6045T1R8N | 1.8uH 3.7A 100kHz Inductor and Choke | Inductor, Shielded, 1.8Uh, 7A, Smd; Inductance Taiyo Yuden |
| Operating Temperature | -25 to 120 C (-13 to 248 F) | -25 to 120 C (-13 to 248 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |