15uH Shielded Power Inductor, 1.9A, 100mΩ DCR, Ferrite, SMD Product overview: NR6045T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.9A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6045T150M can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 1.9A 100.1mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.9A 100.1mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 1.9A 100.1mOhm Max Nonstandard
INDUCTOR, SHIELDED, 15UH, 2.3A, SMD; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
FIXED IND 15UH 1.9A 100.1MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-NR6045T150M | 587-2633-1-ND | 84R6450 | NR6045T150M |
| Product Name | SMD 15uH 1.9A Inductor and Choke | Fixed Inductors | Inductor, Shielded, 15Uh, 2.3A, Smd; Inductance Taiyo Yuden | Fixed Inductors |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 15 microH | 15 microH | 15 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| Standards and Certifications | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Shielded |