Taiyo Yuden Co., Ltd. SMD 15uH 1.8A Inductor and Choke NR6028T150M

Description
SMD Shielded Power Inductor 15uH 1.8A Ferrite 123.5mR DCR Product overview: NR6028T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6028T150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Shielded Power Inductor 15uH 1.8A Ferrite 123.5mR DCR Product overview: NR6028T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6028T150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15uH 1.8A Inductor and Choke - 71-NR6028T150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15uH 1.8A Inductor and Choke
71-NR6028T150M
SMD 15uH 1.8A Inductor and Choke 71-NR6028T150M
SMD Shielded Power Inductor 15uH 1.8A Ferrite 123.5mR DCR Product overview: NR6028T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6028T150M can be used for catalog matching and distributor lookup.

SMD Shielded Power Inductor 15uH 1.8A Ferrite 123.5mR DCR Product overview: NR6028T150M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 1.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6028T150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 587-2630-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2630-6-ND
Fixed Inductors 587-2630-6-ND
15µH Shielded Wirewound Inductor 1.8A 123.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.8A 123.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2630-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2630-2-ND
Fixed Inductors 587-2630-2-ND
15µH Shielded Wirewound Inductor 1.8A 123.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.8A 123.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 587-2630-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-2630-1-ND
Fixed Inductors 587-2630-1-ND
15µH Shielded Wirewound Inductor 1.8A 123.5mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.8A 123.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - NR6028T150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NR6028T150M
Fixed Inductors NR6028T150M
FIXED IND 15UH 1.8A 123.5MOHM SM

FIXED IND 15UH 1.8A 123.5MOHM SM

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 1.6A, Smd; Inductance Taiyo Yuden - 84R6436 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 1.6A, Smd; Inductance Taiyo Yuden
84R6436
Inductor, Shielded, 15Uh, 1.6A, Smd; Inductance Taiyo Yuden 84R6436
INDUCTOR, SHIELDED, 15UH, 1.6A, SMD; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:NR Series; Inductor Case / Package:-; DC Resistance Max:0.095ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 1.6A, SMD; Inductance:15µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:NR Series; Inductor Case / Package:-; DC Resistance Max:0.095ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 15Uh, 1.8A; Inductance Taiyo Yuden - 84R4028 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 15Uh, 1.8A; Inductance Taiyo Yuden
84R4028
Inductor, Wirewound, 15Uh, 1.8A; Inductance Taiyo Yuden 84R4028
INDUCTOR, WIREWOUND, 15UH, 1.8A; Inductance:15µH; DC Resistance Max:0.1235ohm; Self Resonant Frequency:17MHz; DC Current Rating:1.6A; Inductor Case / Package:-; Product Range:NR Series; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 15UH, 1.8A; Inductance:15µH; DC Resistance Max:0.1235ohm; Self Resonant Frequency:17MHz; DC Current Rating:1.6A; Inductor Case / Package:-; Product Range:NR Series; Inductance Tolerance:± 20%; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 15UH 1.8A 123.5 MOHM - 782-NR6028T150M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15UH 1.8A 123.5 MOHM
782-NR6028T150M
FIXED IND 15UH 1.8A 123.5 MOHM 782-NR6028T150M
FIXED IND 15UH 1.8A 123.5 MOHM

FIXED IND 15UH 1.8A 123.5 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NR6028T150M 587-2630-6-ND NR6028T150M 84R6436 84R4028 782-NR6028T150M
Product Name SMD 15uH 1.8A Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, 15Uh, 1.6A, Smd; Inductance Taiyo Yuden Inductor, Wirewound, 15Uh, 1.8A; Inductance Taiyo Yuden FIXED IND 15UH 1.8A 123.5 MOHM
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH 15 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers