Taiyo Yuden Co., Ltd. Fixed Inductors - NR6012T100M NR6012T100M

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 887540-NR6012T100M Series: NR Operating Temperature Range: -25°C ~ 120°C Features: 10 µH Shielded Wirewound Inductor 1 A 235mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 587-1707-1, 587-1707-2
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 887540-NR6012T100M Series: NR Operating Temperature Range: -25°C ~ 120°C Features: 10 µH Shielded Wirewound Inductor 1 A 235mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 587-1707-1, 587-1707-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NR6012T100M
887540-NR6012T100M
Fixed Inductors - NR6012T100M 887540-NR6012T100M
Manufacturer: Taiyo Yuden Win Source Part Number: 887540-NR6012T100M Series: NR Operating Temperature Range: -25°C ~ 120°C Features: 10 µH Shielded Wirewound Inductor 1 A 235mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 587-1707-1, 587-1707-2

Manufacturer: Taiyo Yuden
Win Source Part Number: 887540-NR6012T100M
Series: NR
Operating Temperature Range: -25°C ~ 120°C
Features: 10 µH Shielded Wirewound Inductor 1 A 235mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 587-1707-1, 587-1707-2

Buy Now Datasheet
10uH 100KHz 1A Inductor and Choke - 71-NR6012T100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 1A Inductor and Choke
71-NR6012T100M
10uH 100KHz 1A Inductor and Choke 71-NR6012T100M
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1A 0.235Ohm DCR 2424 T/R Product overview: NR6012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6012T100M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 1A 0.235Ohm DCR 2424 T/R Product overview: NR6012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NR6012T100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 887540-NR6012T100M 71-NR6012T100M
Product Name Fixed Inductors - NR6012T100M 10uH 100KHz 1A Inductor and Choke
Operating Temperature -25 to 120 C (-13 to 248 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details