Taiyo Yuden Co., Ltd. Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden NR4012T150M.

Description
INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden - 26AC2716 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden
26AC2716
Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden 26AC2716
INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Shielde d; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 560MA, SMD; Inductance:15µH; RMS Current (Irms):600mA; Inductor Construction:Shielded; Saturation Current (Isat):560mA; Product Range:NR Series; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC2716
Product Name Inductor, Shielded, 15Uh, 560Ma, Smd; Inductance Taiyo Yuden
Mounting Option Surface Mount Technology
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details