Inductance:4.7µH; RMS Current (Irms):780mA; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 14AC9888 |
| Product Name | Inductance Taiyo Yuden |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.1900 ohms |