Taiyo Yuden Co., Ltd. 3.3uH 1KHz 2.3A Inductor and Choke NP06DB3R3M

Description
Inductor Power Shielded Wirewound 3.3uH 20% 1KHz Ferrite 2.3A 0.033Ohm DCR T/R Product overview: NP06DB3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 3.3uH 20% 1KHz Ferrite 2.3A 0.033Ohm DCR T/R Product overview: NP06DB3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3uH 1KHz 2.3A Inductor and Choke - 71-NP06DB3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3uH 1KHz 2.3A Inductor and Choke
71-NP06DB3R3M
3.3uH 1KHz 2.3A Inductor and Choke 71-NP06DB3R3M
Inductor Power Shielded Wirewound 3.3uH 20% 1KHz Ferrite 2.3A 0.033Ohm DCR T/R Product overview: NP06DB3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB3R3M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 1KHz Ferrite 2.3A 0.033Ohm DCR T/R Product overview: NP06DB3R3M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uH, 1KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3uH, 1KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NP06DB3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NP06DB3R3M - 923446-NP06DB3R3M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - NP06DB3R3M
923446-NP06DB3R3M
Fixed Inductors - NP06DB3R3M 923446-NP06DB3R3M
Manufacturer: Taiyo Yuden Win Source Part Number: 923446-NP06DB3R3M Series: N, P Type Operating Temperature Range: -25°C ~ 105°C Features: 3.3 µH Shielded - Inductor 3.6 A - Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: LM NP06D B3R3M, NPO6DB3R3M

Manufacturer: Taiyo Yuden
Win Source Part Number: 923446-NP06DB3R3M
Series: N, P Type
Operating Temperature Range: -25°C ~ 105°C
Features: 3.3 µH Shielded - Inductor 3.6 A - Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: LM NP06D B3R3M, NPO6DB3R3M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NP06DB3R3M 923446-NP06DB3R3M
Product Name 3.3uH 1KHz 2.3A Inductor and Choke Fixed Inductors - NP06DB3R3M
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details