Taiyo Yuden Co., Ltd. Fixed Inductors - NP06DB150M NP06DB150M

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1083276-NP06DB150M Packaging: Reel - TR Current Rating: 1.3A Inductance: 15μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 18MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 105°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1083276-NP06DB150M Packaging: Reel - TR Current Rating: 1.3A Inductance: 15μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 18MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 105°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NP06DB150M
1083276-NP06DB150M
Fixed Inductors - NP06DB150M 1083276-NP06DB150M
Manufacturer: Taiyo Yuden Win Source Part Number: 1083276-NP06DB150M Packaging: Reel - TR Current Rating: 1.3A Inductance: 15μH Height - Seated (Max): 0.126" (3.20mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 18MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 105°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 1083276-NP06DB150M
Packaging: Reel - TR
Current Rating: 1.3A
Inductance: 15μH
Height - Seated (Max): 0.126" (3.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 18MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1083276-NP06DB150M
Product Name Fixed Inductors - NP06DB150M
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2102SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details