Manufacturer: Taiyo Yuden
Win Source Part Number: 887500-NP05DB2R2M
Series: N, P Type
Operating Temperature Range: -25°C ~ 105°C
Features: 2.2 µH Shielded - Inductor 2.9 A 32mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: LM NP05D B2R2M, NPO5DB2R2M
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 887500-NP05DB2R2M |
| Product Name | Fixed Inductors - NP05DB2R2M |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |