Taiyo Yuden Co., Ltd. Fixed Inductors - N05DB220K N05DB220K

Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1229148-N05DB220K Series: N Packaging: Reel - TR Operating Temperature Range: -25°C ~ 105°C Package: Nonstandard Current Rating: 1.2A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±10% Frequency - Self Resonant: 18MHz Test Frequency: 1kHz Size: 0.240" L x 0.232" W (6.10mm x 5.90mm) Part Status: Obsolete(EOL) Family Name: N Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.110" (2.80mm) Introduction Date: September 17, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiyo Yuden Win Source Part Number: 1229148-N05DB220K Series: N Packaging: Reel - TR Operating Temperature Range: -25°C ~ 105°C Package: Nonstandard Current Rating: 1.2A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±10% Frequency - Self Resonant: 18MHz Test Frequency: 1kHz Size: 0.240" L x 0.232" W (6.10mm x 5.90mm) Part Status: Obsolete(EOL) Family Name: N Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.110" (2.80mm) Introduction Date: September 17, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - N05DB220K
1229148-N05DB220K
Fixed Inductors - N05DB220K 1229148-N05DB220K
Manufacturer: Taiyo Yuden Win Source Part Number: 1229148-N05DB220K Series: N Packaging: Reel - TR Operating Temperature Range: -25°C ~ 105°C Package: Nonstandard Current Rating: 1.2A Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±10% Frequency - Self Resonant: 18MHz Test Frequency: 1kHz Size: 0.240" L x 0.232" W (6.10mm x 5.90mm) Part Status: Obsolete(EOL) Family Name: N Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Manufacturer Homepage: www.t-yuden.com/ Height - Seated (Maximum): 0.110" (2.80mm) Introduction Date: September 17, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Taiyo Yuden
Win Source Part Number: 1229148-N05DB220K
Series: N
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 105°C
Package: Nonstandard
Current Rating: 1.2A
Shielding: Unshielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±10%
Frequency - Self Resonant: 18MHz
Test Frequency: 1kHz
Size: 0.240" L x 0.232" W (6.10mm x 5.90mm)
Part Status: Obsolete(EOL)
Family Name: N
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220 mOhm Max
Manufacturer Homepage: www.t-yuden.com/
Height - Seated (Maximum): 0.110" (2.80mm)
Introduction Date: September 17, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1229148-N05DB220K
Product Name Fixed Inductors - N05DB220K
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8111-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details