Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAYJ1L3YSD272KFNA01

Description
CAP CER 2700PF 6.3V 0402
Request a Quote Datasheet
Description
CAP CER 2700PF 6.3V 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAYJ1L3YSD272KFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2700PF 6.3V 0402

CAP CER 2700PF 6.3V 0402

Buy Now Datasheet
Cap, 2700Pf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4692
Cap, 2700Pf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4692
CAP, 2700PF, 6.3V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:MSAY Series; Product Length:1mm RoHS Compliant: Yes

CAP, 2700PF, 6.3V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:MSAY Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2700Pf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden - 57AK4691 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2700Pf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden
57AK4691
Cap, 2700Pf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden 57AK4691
CAP, 2700PF, 6.3V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:MSAY Series; Product Length:1mm RoHS Compliant: Yes

CAP, 2700PF, 6.3V, MLCC, 0402; Capacitance:2700pF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:-; Product Range:MSAY Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 587-MSAYJ1L3YSD272KFNA01TR-ND 57AK4692
Product Name Ceramic Capacitors Cap, 2700Pf, 6.3V, Mlcc, 0402; Capacitance Taiyo Yuden
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 157XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details