CAP CER 4.7UF 50V X5R 1206
CAP CER 4.7UF 50V X5R 1206
CAP CER 4.7UF 50V X5R 1206
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MSASU31LSB5475MTNA01TR-ND | 587-MSASU31LSB5475MTNA01DKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |