Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST063SB5332MFNA01

Description
CAP CER 3300PF 25V X5R 0201
Request a Quote Datasheet
Description
CAP CER 3300PF 25V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST063SB5332MFNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 25V X5R 0201

CAP CER 3300PF 25V X5R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSAST063SB5332MFNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST063SB5332MFNA01
Capacitors - Ceramic Capacitors MSAST063SB5332MFNA01
CAP CER 3300PF 25V X5R 0201

CAP CER 3300PF 25V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSAST063SB5332MFNA01TR-ND MSAST063SB5332MFNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details