CAP CER 0.75PF 25V C0G/NP0 01005
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 587-MSAST042SCGR75CWNA01TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| WVDC | 25 volts |