Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST042SCG6R8BWNA01

Description
CAP CER 6.8PF 25V C0G/NP0 01005
Request a Quote Datasheet
Description
CAP CER 6.8PF 25V C0G/NP0 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST042SCG6R8BWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6.8PF 25V C0G/NP0 01005

CAP CER 6.8PF 25V C0G/NP0 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSAST042SCG6R8BWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST042SCG6R8BWNA01
Capacitors - Ceramic Capacitors MSAST042SCG6R8BWNA01
CAP CER 6.8PF 25V C0G/NP0 01005

CAP CER 6.8PF 25V C0G/NP0 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSAST042SCG6R8BWNA01TR-ND MSAST042SCG6R8BWNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX102M100J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers