Taiyo Yuden Co., Ltd. Ceramic Capacitors MSAST021SCG8R2CWNA01

Description
CAP CER 8.2PF 25V C0G/NP0 008004
Request a Quote Datasheet
Description
CAP CER 8.2PF 25V C0G/NP0 008004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSAST021SCG8R2CWNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 8.2PF 25V C0G/NP0 008004

CAP CER 8.2PF 25V C0G/NP0 008004

Buy Now Datasheet
Ceramic Capacitors - MSAST021SCG8R2CWNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MSAST021SCG8R2CWNA01
Ceramic Capacitors MSAST021SCG8R2CWNA01
CAP CER 8.2PF 25V C0G/NP0 008004

CAP CER 8.2PF 25V C0G/NP0 008004

Supplier's Site
Capacitors - Ceramic Capacitors - MSAST021SCG8R2CWNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSAST021SCG8R2CWNA01
Capacitors - Ceramic Capacitors MSAST021SCG8R2CWNA01
CAP CER 8.2PF 25V C0G/NP0 008004

CAP CER 8.2PF 25V C0G/NP0 008004

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 587-MSAST021SCG8R2CWNA01TR-ND MSAST021SCG8R2CWNA01 MSAST021SCG8R2CWNA01
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C221J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details