Taiyo Yuden Co., Ltd. Ceramic Capacitors MSASQ219SSD151KTNA01

Description
CAP CER 150PF 250V 0805
Request a Quote Datasheet
Description
CAP CER 150PF 250V 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSASQ219SSD151KTNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 150PF 250V 0805

CAP CER 150PF 250V 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSASQ219SSD151KTNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSASQ219SSD151KTNA01
Capacitors - Ceramic Capacitors MSASQ219SSD151KTNA01
CAP CER 150PF 250V 0805

CAP CER 150PF 250V 0805

Supplier's Site
Ceramic Capacitors - MSASQ219SSD151KTNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MSASQ219SSD151KTNA01
Ceramic Capacitors MSASQ219SSD151KTNA01
CAP CER 150PF 250V 0805

CAP CER 150PF 250V 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-MSASQ219SSD151KTNA01TR-ND MSASQ219SSD151KTNA01 MSASQ219SSD151KTNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details