CAP CER 0.47UF 100V X5R/B 1812
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 587-MSASH45MSB5474KTNA01TR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) |