Taiyo Yuden Co., Ltd. Ceramic Capacitors MSASH168SB5472MTNA01

Description
CAP CER 4700PF 100V X5R/B 0603
Request a Quote Datasheet
Description
CAP CER 4700PF 100V X5R/B 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSASH168SB5472MTNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V X5R/B 0603

CAP CER 4700PF 100V X5R/B 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSASH168SB5472MTNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSASH168SB5472MTNA01
Capacitors - Ceramic Capacitors MSASH168SB5472MTNA01
CAP CER 4700PF 100V X5R/B 0603

CAP CER 4700PF 100V X5R/B 0603

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSASH168SB5472MTNA01TR-ND MSASH168SB5472MTNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details