Taiyo Yuden Co., Ltd. Ceramic Capacitors MSART042SCG1R7CWRA01

Description
CAP CER 1.7PF 25V C0G/CG 01005
Request a Quote Datasheet
Description
CAP CER 1.7PF 25V C0G/CG 01005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MSART042SCG1R7CWRA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.7PF 25V C0G/CG 01005

CAP CER 1.7PF 25V C0G/CG 01005

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MSART042SCG1R7CWRA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MSART042SCG1R7CWRA01
Capacitors - Ceramic Capacitors MSART042SCG1R7CWRA01
CAP CER 1.7PF 25V C0G/CG 01005

CAP CER 1.7PF 25V C0G/CG 01005

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 587-MSART042SCG1R7CWRA01TR-ND MSART042SCG1R7CWRA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers