CAP CER 2.2UF 25V X7R 0805
CAP CER 2.2UF 25V X7R 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MMAST21GSB7225KTNA01TR-ND | MMAST21GSB7225KTNA01 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 10 (+/- %) |