Taiyo Yuden Co., Ltd. Ceramic Capacitors MLASS31QHB5103MTNA01

Description
CAP CER 10000PF 630V X5R 1206
Request a Quote Datasheet
Description
CAP CER 10000PF 630V X5R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 587-MLASS31QHB5103MTNA01TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 630V X5R 1206

CAP CER 10000PF 630V X5R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - MLASS31QHB5103MTNA01 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
MLASS31QHB5103MTNA01
Capacitors - Ceramic Capacitors MLASS31QHB5103MTNA01
CAP CER 10000PF 630V X5R 1206

CAP CER 10000PF 630V X5R 1206

Supplier's Site
Ceramic Capacitors - MLASS31QHB5103MTNA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
MLASS31QHB5103MTNA01
Ceramic Capacitors MLASS31QHB5103MTNA01
CAP CER 10000PF 630V X5R 1206

CAP CER 10000PF 630V X5R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 587-MLASS31QHB5103MTNA01TR-ND MLASS31QHB5103MTNA01 MLASS31QHB5103MTNA01
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details