CAP CER 0.033UF 100V X7R 0603
CAP CER 0.033UF 100V X7R 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 587-MLASH168SB7333MTNA01TR-ND | MLASH168SB7333MTNA01 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF |
| Capacitance Tolerance | 20 (+/- %) |