Taiyo Yuden Co., Ltd. Rf Inductor, 0.47Uh, 4.2A; Inductance Taiyo Yuden MEKK2012HR47M

Description
RF INDUCTOR, 0.47UH, 4.2A; Inductance:0.47µH; DC Resistance Max:0.03ohm; Self Resonant Frequency:-; DC Current Rating:4.2A; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCOIL ME Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
RF INDUCTOR, 0.47UH, 4.2A; Inductance:0.47µH; DC Resistance Max:0.03ohm; Self Resonant Frequency:-; DC Current Rating:4.2A; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCOIL ME Series; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Inductor, 0.47Uh, 4.2A; Inductance Taiyo Yuden - 95AJ6749 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 0.47Uh, 4.2A; Inductance Taiyo Yuden
95AJ6749
Rf Inductor, 0.47Uh, 4.2A; Inductance Taiyo Yuden 95AJ6749
RF INDUCTOR, 0.47UH, 4.2A; Inductance:0.47µH; DC Resistance Max:0.03ohm; Self Resonant Frequency:-; DC Current Rating:4.2A; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCOIL ME Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

RF INDUCTOR, 0.47UH, 4.2A; Inductance:0.47µH; DC Resistance Max:0.03ohm; Self Resonant Frequency:-; DC Current Rating:4.2A; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCOIL ME Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 95AJ6749
Product Name Rf Inductor, 0.47Uh, 4.2A; Inductance Taiyo Yuden
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1500 microH
Lead Style Axial; Axial
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details